Kyocera Corporation Ceramic Capacitors SQCAEM120JATWE

Description
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCAEM120JATWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCAEM120JATWE-ND
Ceramic Capacitors SQCAEM120JATWE-ND
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SQCAEM120JATWE-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers