Kyocera Corporation Ceramic Capacitors SQCA5A102JAJWE

Description
1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCA5A102JAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCA5A102JAJWE-ND
Ceramic Capacitors SQCA5A102JAJWE-ND
1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)

1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCA5A102JAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCA5A102JAJWE
Ceramic Capacitors SQCA5A102JAJWE
CAP CER 1000PF 50V 0505

CAP CER 1000PF 50V 0505

Supplier's Site Datasheet
Ceramic Capacitor, 1000Pf, 50V, 0605 5%; Capacitance Kyocera Avx - 70K4537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 50V, 0605 5%; Capacitance Kyocera Avx
70K4537
Ceramic Capacitor, 1000Pf, 50V, 0605 5%; Capacitance Kyocera Avx 70K4537
CERAMIC CAPACITOR, 1000PF, 50V, 0605 5%; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0605 [1613 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:SQ Series; Product Length:6.8mmRoHS Compliant: No

CERAMIC CAPACITOR, 1000PF, 50V, 0605 5%; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0605 [1613 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:SQ Series; Product Length:6.8mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SQCA5A102JAJWE-ND SQCA5A102JAJWE 70K4537
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1000Pf, 50V, 0605 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details