Kyocera Corporation Ceramic Capacitors SQCB2A471JATME

Description
470pF ±5% 200V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB2A471JATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB2A471JATME-ND
Ceramic Capacitors SQCB2A471JATME-ND
470pF ±5% 200V Ceramic Capacitor A 1111 (2828 Metric)

470pF ±5% 200V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 470Pf, 200V, 1210 5%; Capacitance Kyocera Avx - 65M2548 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 470Pf, 200V, 1210 5%; Capacitance Kyocera Avx
65M2548
Capacitor Rf/microwave 470Pf, 200V, 1210 5%; Capacitance Kyocera Avx 65M2548
CAPACITOR RF/MICROWAVE 470PF, 200V, 1210 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 470PF, 200V, 1210 5%; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB2A471JATME-ND 65M2548
Product Name Ceramic Capacitors Capacitor Rf/microwave 470Pf, 200V, 1210 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details