1.6pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric)
CAP CER 1.6PF 150V 0505 Product overview: SQCAEM1R6BAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.6PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM1R6BAJWE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303245-SQCAEM1R6BAJ
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 1.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SQCAEM1R6BAJWE-ND | 60-SQCAEM1R6BAJWE | 1303245-SQCAEM1R6BAJWE |
| Product Name | Ceramic Capacitors | 1.6PF 150V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 150 volts | 150 volts | 150 volts |