Kyocera Corporation Ceramic Capacitors SQCAEM910JATWE

Description
91pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
91pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCAEM910JATWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCAEM910JATWE-ND
Ceramic Capacitors SQCAEM910JATWE-ND
91pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

91pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCAEM910JATWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCAEM910JATWE
Ceramic Capacitors SQCAEM910JATWE
CAP CER 91PF 150V 0505

CAP CER 91PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SQCAEM910JATWE-ND SQCAEM910JATWE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106PMC600K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers