Taiyo Yuden Co., Ltd. SMD 0.047uF 630V Capacitor SMK325BJ473KN-T

Description
Cap Ceramic 0.047uF 630V X5R 10% Pad SMD 1210 85°C T/R Product overview: SMK325BJ473KN-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMK325BJ473KN-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 630V X5R 10% Pad SMD 1210 85°C T/R Product overview: SMK325BJ473KN-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMK325BJ473KN-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.047uF 630V Capacitor
60-SMK325BJ473KN-T
SMD 0.047uF 630V Capacitor 60-SMK325BJ473KN-T
Cap Ceramic 0.047uF 630V X5R 10% Pad SMD 1210 85°C T/R Product overview: SMK325BJ473KN-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMK325BJ473KN-T can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 630V X5R 10% Pad SMD 1210 85°C T/R Product overview: SMK325BJ473KN-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMK325BJ473KN-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 587-5213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5213-1-ND
Ceramic Capacitors 587-5213-1-ND
0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5213-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5213-6-ND
Ceramic Capacitors 587-5213-6-ND
0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5213-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5213-2-ND
Ceramic Capacitors 587-5213-2-ND
0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302858-SMK325BJ473KN-T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302858-SMK325BJ473KN-T
Capacitors - Ceramic Capacitors 1302858-SMK325BJ473KN-T
Win Source Part Number: 1302858-SMK325BJ473K N-T Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X5R Thickness (Max): 0.083" (2.10mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: 587-5213-1,587-5213- 2,SMK325BJ473KNT,CG SMK325 BJ473KN-T,587-5213-6

Win Source Part Number: 1302858-SMK325BJ473KN-T
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: SMPS Filtering
Standard Package: 2,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X5R
Thickness (Max): 0.083" (2.10mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: 587-5213-1,587-5213-2,SMK325BJ473KNT,CG SMK325 BJ473KN-T,587-5213-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SMK325BJ473KN-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SMK325BJ473KN-T
Capacitors - Ceramic Capacitors SMK325BJ473KN-T
CAP CER 0.047UF 630V X5R 1210

CAP CER 0.047UF 630V X5R 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SMK325BJ473KN-T 587-5213-1-ND 587-5213-6-ND 1302858-SMK325BJ473KN-T SMK325BJ473KN-T
Product Name SMD 0.047uF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40R104K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details