100pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric)
CAP CER 100PF 150V 0505 Product overview: SQCAEA101JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEA101JATME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303058-SQCAEA101JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 150V
Temperature Coefficient: A
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
CAPACITOR RF/MICROWAVE 100PF, 150V, 0605 5%; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0605 [1613 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SQCAEA101JATME-ND | 60-SQCAEA101JATME | 1303058-SQCAEA101JATME | 65M2218 |
| Product Name | Ceramic Capacitors | 100PF 150V Capacitor | Capacitors - Ceramic Capacitors | Capacitor Rf/microwave 100Pf, 150V, 0605 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; SMD | |
| Applications | High Frequency; RF / Microwave | RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |