Kyocera Corporation Ceramic Capacitors SQCA5A271GATME

Description
270pF ±2% 50V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet
Description
270pF ±2% 50V Ceramic Capacitor A 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCA5A271GATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCA5A271GATME-ND
Ceramic Capacitors SQCA5A271GATME-ND
270pF ±2% 50V Ceramic Capacitor A 0505 (1313 Metric)

270pF ±2% 50V Ceramic Capacitor A 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCA5A271GATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCA5A271GATME
Ceramic Capacitors SQCA5A271GATME
CAP CER 270PF 50V 0505

CAP CER 270PF 50V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SQCA5A271GATME-ND SQCA5A271GATME
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details