Kyocera Corporation Ceramic Capacitors SQCB7M200JAJME

Description
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2640-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2640-2-ND
Ceramic Capacitors 478-2640-2-ND
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303717-SQCB7M200JAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303717-SQCB7M200JAJME
Capacitors - Ceramic Capacitors 1303717-SQCB7M200JAJME
Win Source Part Number: 1303717-SQCB7M200JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2640-1,478-2640- 2,SQCB7M200JAJME/2K, SQCB7M200JAJME/1K,SQ CB7M200JAJME\\1K,478 -2640-6 Product Status: Obsolete

Win Source Part Number: 1303717-SQCB7M200JAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2640-1,478-2640-2,SQCB7M200JAJME/2K,SQCB7M200JAJME/1K,SQCB7M200JAJME\\1K,478-2640-6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20PF 500V Capacitor
60-SQCB7M200JAJME
20PF 500V Capacitor 60-SQCB7M200JAJME
CAP CER 20PF 500V 1111 Product overview: SQCB7M200JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M200JAJME can be used for catalog matching and distributor lookup.

CAP CER 20PF 500V 1111 Product overview: SQCB7M200JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M200JAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,porcelain,20Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 22K2083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,20Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
22K2083
Capacitor,porcelain,20Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 22K2083
Capacitor,Porcelain, 20pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: No

Capacitor,Porcelain,20pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SQCB7M200JAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M200JAJME
Ceramic Capacitors SQCB7M200JAJME
CAP CER 20PF 500V 1111

CAP CER 20PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2640-2-ND 1303717-SQCB7M200JAJME 60-SQCB7M200JAJME 22K2083 SQCB7M200JAJME
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 20PF 500V Capacitor Capacitor,porcelain,20Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details