Kyocera Corporation Ceramic Capacitors SQCB7M130JAJME

Description
13pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
13pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M130JAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M130JAJME-ND
Ceramic Capacitors SQCB7M130JAJME-ND
13pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

13pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303520-SQCB7M130JAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303520-SQCB7M130JAJME
Capacitors - Ceramic Capacitors 1303520-SQCB7M130JAJME
Win Source Part Number: 1303520-SQCB7M130JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 13 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303520-SQCB7M130JAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 13 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
13PF 500V Capacitor
60-SQCB7M130JAJME
13PF 500V Capacitor 60-SQCB7M130JAJME
CAP CER 13PF 500V 1111 Product overview: SQCB7M130JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M130JAJME can be used for catalog matching and distributor lookup.

CAP CER 13PF 500V 1111 Product overview: SQCB7M130JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 13PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M130JAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,porcelain,13Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 22K2051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,13Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
22K2051
Capacitor,porcelain,13Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 22K2051
Capacitor,Porcelain, 13pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,13pF,500VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SQCB7M130JAJME-ND 1303520-SQCB7M130JAJME 60-SQCB7M130JAJME 22K2051
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 13PF 500V Capacitor Capacitor,porcelain,13Pf,500Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details