Kyocera Corporation Ceramic Capacitors SQCB7A150JAJME

Description
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7A150JAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7A150JAJME-ND
Ceramic Capacitors SQCB7A150JAJME-ND
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)

15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,porcelain,15Pf,500Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 65M2647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,15Pf,500Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
65M2647
Capacitor,porcelain,15Pf,500Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 65M2647
Capacitor,Porcelain, 15pF,500VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: No

Capacitor,Porcelain,15pF,500VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB7A150JAJME-ND 65M2647
Product Name Ceramic Capacitors Capacitor,porcelain,15Pf,500Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers