Win Source Part Number: 1303718-SQCB7M200JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCB7M200JATME,478-1
Product Status: Obsolete
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
CAP CER 20PF 500V 1111 Product overview: SQCB7M200JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M200JATME can be used for catalog matching and distributor lookup.
CAPACITOR RF/MICROWAVE 20PF, 500V, 1210 5%; Capacitance:20pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
RF/MICROWAVE CAPACITOR 20PF, 500V, 1210 5%; Capacitance:20pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1303718-SQCB7M200JATME | 478-12942-2-ND | 60-SQCB7M200JATME | 65M2845 | 14P9290 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 20PF 500V Capacitor | Capacitor Rf/microwave 20Pf, 500V, 1210 5%; Capacitance Kyocera Avx | Rf/microwave Capacitor 20Pf, 500V, 1210 5%; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts | |
| WVAC | 500 volts | 500 volts | 500 volts | 500 volts |