Win Source Part Number: 1303710-SQCB2M271JAJ
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 270 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2658-2R,478-2658
Product Status: Obsolete
CAP CER 270PF 200V 1111 Product overview: SQCB2M271JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB2M271JAJME can be used for catalog matching and distributor lookup.
270pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1303710-SQCB2M271JAJME | 60-SQCB2M271JAJME | 478-2658-2-ND |
| Product Name | Capacitors - Ceramic Capacitors | 270PF 200V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts |