Kyocera Corporation Ceramic Capacitors SQCAEM330FATWE

Description
33pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
33pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCAEM330FATWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCAEM330FATWE-ND
Ceramic Capacitors SQCAEM330FATWE-ND
33pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)

33pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCAEM330FATWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCAEM330FATWE
Ceramic Capacitors SQCAEM330FATWE
CAP CER 33PF 150V 0505

CAP CER 33PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SQCAEM330FATWE-ND SQCAEM330FATWE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details