Kyocera Corporation Ceramic Capacitors SQCB7M150JATME

Description
15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M150JATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M150JATME-ND
Ceramic Capacitors SQCB7M150JATME-ND
15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx - 65M2824 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx
65M2824
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx 65M2824
CAPACITOR RF/MICROWAVE 15PF, 500V, 1210 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 500V, 1210 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB7M150JATME-ND 65M2824
Product Name Ceramic Capacitors Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers