Cornell Dubilier Aluminum - Polymer Capacitors SPA181M02R

Description
180µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - SPA181M02R-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
SPA181M02R-ND
Aluminum - Polymer Capacitors SPA181M02R-ND
180µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

180µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1308468-SPA181M02R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308468-SPA181M02R
Capacitors - Aluminum - Polymer Capacitors 1308468-SPA181M02R
Win Source Part Number: 1308468-SPA181M02R Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 3 A @ 100 kHz

Win Source Part Number: 1308468-SPA181M02R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPA
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - SPA181M02R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
SPA181M02R
Capacitors - Aluminum - Polymer Capacitors SPA181M02R
CAP ALUM POLY 180UF 20% 2V SMD

CAP ALUM POLY 180UF 20% 2V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SPA181M02R-ND 1308468-SPA181M02R SPA181M02R
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details