Win Source Part Number: 1303232-SQCAEM101FAJ
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 100 pF
Tolerance: ±1%
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
100pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric)
CAP CER 100PF 150V 0505 Product overview: SQCAEM101FAJWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 150V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM101FAJWE can be used for catalog matching and distributor lookup.
CAP CER 100PF 150V 0505
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1303232-SQCAEM101FAJWE | SQCAEM101FAJWE-ND | 60-SQCAEM101FAJWE | SQCAEM101FAJWE |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 100PF 150V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | |
| WVDC | 150 volts | 150 volts | 150 volts | 150 volts |
| WVAC | 150 volts | 150 volts | 150 volts | 150 volts |