Kyocera Corporation Ceramic Capacitors SQCB7M200JATWE

Description
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M200JATWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M200JATWE-ND
Ceramic Capacitors SQCB7M200JATWE-ND
20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

20pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303190-SQCB7M200JATWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303190-SQCB7M200JATWE
Capacitors - Ceramic Capacitors 1303190-SQCB7M200JATWE
Win Source Part Number: 1303190-SQCB7M200JAT WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 80 Capacitance: 20 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303190-SQCB7M200JATWE
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 80
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20PF 500V Capacitor
60-SQCB7M200JATWE
20PF 500V Capacitor 60-SQCB7M200JATWE
CAP CER 20PF 500V 1111 Product overview: SQCB7M200JATWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M200JATWE can be used for catalog matching and distributor lookup.

CAP CER 20PF 500V 1111 Product overview: SQCB7M200JATWE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M200JATWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number SQCB7M200JATWE-ND 1303190-SQCB7M200JATWE 60-SQCB7M200JATWE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 20PF 500V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details