1000pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD
1000pF Film Capacitor 250V 1500V (1.5kV) Paper, Metallized Nonstandard SMD
Paper Capacitor, Paper, 250V, 20% +Tol, 20% -Tol, 0.001uF, Surface Mount, 5045, CHIP Product overview: SMP253MA4100MTR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SMP253MA4100MTR24
SUPPRESSION CAP, 1000PF, Y2, 250V, SMD; Dielectric Type:Metallized Paper; Capacitor Case / Package:5045 [127114 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 1000PF, Y2, 250V, SMD ROHS COMPLIANT: YES
CAP FILM 1000PF 20% 1.5KVDC SMD
CAP FILM 1000PF 20% 1.5KVDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-SMP253MA4100MTR24TR-ND | 62-SMP253MA4100MTR24 | 83AH4119 | 66AH0623 | SMP253MA4100MTR24 | SMP253MA4100MTR24 |
| Product Name | Film Capacitors | SMD 250V 0.001uF Capacitor | Suppression Cap, 1000Pf, Y2, 250V, Smd; Dielectric Type Kemet | Suppression Cap, 1000Pf, Y2, 250V, Smd Rohs Compliant Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Electrostatic Capacitors | Paper, Metallized | Metallized Paper | Paper; Paper, Metallized | Paper, Metallized |