27pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-2700-2-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |