Kyocera Corporation Ceramic Capacitors SQCB5M681KAJWE

Description
680pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB5M681KAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB5M681KAJWE-ND
Ceramic Capacitors SQCB5M681KAJWE-ND
680pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric)

680pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCB5M681KAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB5M681KAJWE
Ceramic Capacitors SQCB5M681KAJWE
CAP CER 680PF 50V 1111

CAP CER 680PF 50V 1111

Supplier's Site Datasheet
/ Low Esr Capacitor Rohs Compliant Kyocera Avx - 22K1985 - Newark, An Avnet Company
Chicago, IL, United States
/ Low Esr Capacitor Rohs Compliant Kyocera Avx
22K1985
/ Low Esr Capacitor Rohs Compliant Kyocera Avx 22K1985
/ LOW ESR CAPACITOR ROHS COMPLIANT: YES

/ LOW ESR CAPACITOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SQCB5M681KAJWE-ND SQCB5M681KAJWE 22K1985
Product Name Ceramic Capacitors Ceramic Capacitors / Low Esr Capacitor Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details