Kyocera Corporation Ceramic Capacitors SQCB2M301JATME

Description
300pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
300pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB2M301JATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB2M301JATME-ND
Ceramic Capacitors SQCB2M301JATME-ND
300pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)

300pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 300Pf, 200V, 1210 5%; Capacitance Kyocera Avx - 70K4558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 300Pf, 200V, 1210 5%; Capacitance Kyocera Avx
70K4558
Capacitor Rf/microwave 300Pf, 200V, 1210 5%; Capacitance Kyocera Avx 70K4558
CAPACITOR RF/MICROWAVE 300PF, 200V, 1210 5%; Capacitance:300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 300PF, 200V, 1210 5%; Capacitance:300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB2M301JATME-ND 70K4558
Product Name Ceramic Capacitors Capacitor Rf/microwave 300Pf, 200V, 1210 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers