Kyocera Corporation Ceramic Capacitors SQCB7A150JATME

Description
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7A150JATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7A150JATME-ND
Ceramic Capacitors SQCB7A150JATME-ND
15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)

15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
15PF 500V Capacitor
60-SQCB7A150JATME
15PF 500V Capacitor 60-SQCB7A150JATME
CAP CER 15PF 500V 1111 Product overview: SQCB7A150JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A150JATME can be used for catalog matching and distributor lookup.

CAP CER 15PF 500V 1111 Product overview: SQCB7A150JATME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A150JATME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303514-SQCB7A150JATME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303514-SQCB7A150JATME
Capacitors - Ceramic Capacitors 1303514-SQCB7A150JATME
Win Source Part Number: 1303514-SQCB7A150JAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303514-SQCB7A150JATME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx - 65M2650 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx
65M2650
Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx 65M2650
CAPACITOR RF/MICROWAVE 15PF, 500V, 1210 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 500V, 1210 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SQCB7A150JATME-ND 60-SQCB7A150JATME 1303514-SQCB7A150JATME 65M2650
Product Name Ceramic Capacitors 15PF 500V Capacitor Capacitors - Ceramic Capacitors Capacitor Rf/microwave 15Pf, 500V, 1210 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details