Kyocera Corporation 15PF 500V Capacitor SQCB7M150JAJME

Description
CAP CER 15PF 500V 1111 Product overview: SQCB7M150JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M150JAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15PF 500V 1111 Product overview: SQCB7M150JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M150JAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 500V Capacitor
60-SQCB7M150JAJME
15PF 500V Capacitor 60-SQCB7M150JAJME
CAP CER 15PF 500V 1111 Product overview: SQCB7M150JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M150JAJME can be used for catalog matching and distributor lookup.

CAP CER 15PF 500V 1111 Product overview: SQCB7M150JAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M150JAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2638-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2638-2-ND
Ceramic Capacitors 478-2638-2-ND
15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

15pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303732-SQCB7M150JAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303732-SQCB7M150JAJME
Capacitors - Ceramic Capacitors 1303732-SQCB7M150JAJME
Win Source Part Number: 1303732-SQCB7M150JAJ ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-2638-6,478-2638- 1,478-2638-2,SQCB7M1 50JAJME\\2K,SQCB7M15 0JAJME/2K Product Status: Obsolete

Win Source Part Number: 1303732-SQCB7M150JAJME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-2638-6,478-2638-1,478-2638-2,SQCB7M150JAJME\\2K,SQCB7M150JAJME/2K
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - SQCB7M150JAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M150JAJME
Ceramic Capacitors SQCB7M150JAJME
CAP CER 15PF 500V 1111

CAP CER 15PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SQCB7M150JAJME 478-2638-2-ND 1303732-SQCB7M150JAJME SQCB7M150JAJME
Product Name 15PF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers