The Capacitor Ceramic 0.068µF 630V, X7R, 10%, 1812 from Taiyo Yuden is a multilayer ceramic capacitor designed for high voltage applications. It features a capacitance of 0.068µF with a tolerance of ±10%, making it suitable for various electronic circuits. The capacitor is housed in a standard 1812 case style (4532 metric), which allows for surface mount device (SMD) mounting. It utilizes X7R dielectric material, providing stable capacitance over a wide temperature range. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for applications such as power supply bypass, smoothing capacitors, and DC-DC converters. Its low equivalent series resistance (ESR) enhances noise absorption characteristics, contributing to improved reliability in electronic designs.
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Win Source Part Number: 1302828-SMK432B7683K
Category: Capacitors>Ceramic Capacitors
Series: M
Features: High Voltage
Package: Tape & Reel (TR)
Applications: SMPS Filtering
Standard Package: 500
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: CG SMK432 B7683KM-T,SMK432B768
CAPACITOR CERAMIC 0.068UF 630V, X7R, 10%, 1812; Capacitance:0.068µF;
CAP CER 0.068UF 630V X7R 1812
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SMK432B7683KM-T-ND | 1302828-SMK432B7683KM-T | 77M8748 | SMK432B7683KM-T |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.068Uf 630V, X7R, 10%, 1812; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |