Kyocera Corporation Ceramic Capacitors SQCB5C103KAJWE

Description
10000pF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB5C103KAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB5C103KAJWE-ND
Ceramic Capacitors SQCB5C103KAJWE-ND
10000pF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric)

10000pF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,porcelain,10Nf,50Vdc,10-% Tol,10+% Tol,c-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 36K5827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,10Nf,50Vdc,10-% Tol,10+% Tol,c-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
36K5827
Capacitor,porcelain,10Nf,50Vdc,10-% Tol,10+% Tol,c-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 36K5827
Capacitor,Porcelain, 10nF,50VDC,10-% Tol,10+% Tol,C-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Porcelain,10nF,50VDC,10-% Tol,10+% Tol,C-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB5C103KAJWE-ND 36K5827
Product Name Ceramic Capacitors Capacitor,porcelain,10Nf,50Vdc,10-% Tol,10+% Tol,c-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers