Cornell Dubilier Aluminum - Polymer Capacitors SPSX271M02R-4

Description
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - SPSX271M02R-4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
SPSX271M02R-4-ND
Aluminum - Polymer Capacitors SPSX271M02R-4-ND
270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1308453-SPSX271M02R-4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308453-SPSX271M02R-4
Capacitors - Aluminum - Polymer Capacitors 1308453-SPSX271M02R-4
Win Source Part Number: 1308453-SPSX271M02R- 4 Category: Capacitors>Aluminum - Polymer Capacitors Series: SPSX Type: Polymer Applications: General Purpose Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 4.5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 3.8 A @ 100 kHz

Win Source Part Number: 1308453-SPSX271M02R-4
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPSX
Type: Polymer
Applications: General Purpose
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 4.5mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 3.8 A @ 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number SPSX271M02R-4-ND 1308453-SPSX271M02R-4
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers