Solid State, Inc. Discrete Semiconductor Products - Thyristors - SCRs 2N2328

Description
TO39 1.6 AMP SCR
Description
TO39 1.6 AMP SCR

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 2N2328 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N2328
Discrete Semiconductor Products - Thyristors - SCRs 2N2328
TO39 1.6 AMP SCR

TO39 1.6 AMP SCR

Supplier's Site
Scr Thyristor, 1.6A, 300V, To-5; Peak Repetitive Off State Voltage Solid State - 10P5378 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.6A, 300V, To-5; Peak Repetitive Off State Voltage Solid State
10P5378
Scr Thyristor, 1.6A, 300V, To-5; Peak Repetitive Off State Voltage Solid State 10P5378
SCR THYRISTOR, 1.6A, 300V, TO-5; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes

SCR THYRISTOR, 1.6A, 300V, TO-5; Peak Repetitive Off State Voltage:300V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 2N2328 10P5378
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 1.6A, 300V, To-5; Peak Repetitive Off State Voltage Solid State
Thyristor Type SCR SCR
Package Type TO-205AA, TO-5-3 Metal Can TO-5
VDRM 300 volts
IT(RMS) 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details