Powerex, Inc. Thyristor, 500A, 200V, To-200Ab; Scr Module Type Powerex C380BX500

Description
THYRISTOR, 500A, 200V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:150mA; Average Forward Current:310A; On State RMS Current:500A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
THYRISTOR, 500A, 200V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:150mA; Average Forward Current:310A; On State RMS Current:500A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 500A, 200V, To-200Ab; Scr Module Type Powerex - 09B2352 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 500A, 200V, To-200Ab; Scr Module Type Powerex
09B2352
Thyristor, 500A, 200V, To-200Ab; Scr Module Type Powerex 09B2352
THYRISTOR, 500A, 200V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:150mA; Average Forward Current:310A; On State RMS Current:500A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 500A, 200V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:150mA; Average Forward Current:310A; On State RMS Current:500A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C380BX500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C380BX500
Discrete Semiconductor Products - Thyristors - SCRs C380BX500
SCR 200V 500A PRESS-PAK

SCR 200V 500A PRESS-PAK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 09B2352 C380BX500
Product Name Thyristor, 500A, 200V, To-200Ab; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-200AB, A-PUK
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010021V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 201541105 - Radwell International
Specs
Thyristor Type SCR
View Details