Sensata Technologies B-2 and B-2T Series SCR/Diode Module B513F-2T

Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet
Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B-2 and B-2T Series SCR/Diode Module - B513F-2T - Sensata Technologies
Attleboro, MA, United States
B-2 and B-2T Series SCR/Diode Module
B513F-2T
B-2 and B-2T Series SCR/Diode Module B513F-2T
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Supplier's Site Datasheet
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7068 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom
72M7068
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom 72M7068
THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 400V, 25A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:60mA; Average Forward Current:-; On State RMS Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 38470670 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
38470670
Thyristor/SCR/Triac/Diac/Alternistor 38470670
DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 27A, 800V, 2 ELEMENT, PACKAGE-6. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 27A, 800V, 2 ELEMENT, PACKAGE-6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B513F-2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
B513F-2T
Discrete Semiconductor Products - Thyristors - SCRs - Modules B513F-2T
MOD DIODE SCR 25A 280VAC .250"QC

MOD DIODE SCR 25A 280VAC .250"QC

Supplier's Site

Technical Specifications

  Sensata Technologies Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number B513F-2T 72M7068 38470670 B513F-2T
Product Name B-2 and B-2T Series SCR/Diode Module Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B631-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
M50 Series High Surge Current Rectifiers - M5010011V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details