Solid State, Inc. Discrete Semiconductor Products - Thyristors - SCRs 2N689

Description
TO 48 25 AMP SCR
Datasheet
Description
TO 48 25 AMP SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 2N689 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N689
Discrete Semiconductor Products - Thyristors - SCRs 2N689
TO 48 25 AMP SCR

TO 48 25 AMP SCR

Supplier's Site
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Solid State - 10P5513 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Solid State
10P5513
Scr Thyristor, 16A, 500V, To-48; Scr Module Type Solid State 10P5513
SCR THYRISTOR, 16A, 500V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:500V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 500V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:500V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 2N689 10P5513
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 500V, To-48; Scr Module Type Solid State
Thyristor Type SCR SCR
Package Type TO-208AA, TO-48-3, Stud
VDRM 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B512-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details