Powerex, Inc. SCR - Phase Control Thyristor C390PB

Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet
Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C390PB - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C390PB
SCR - Phase Control Thyristor C390PB
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Supplier's Site Datasheet
Scr Thyristor, 450A, 1.2Kv, T 72; Scr Module Type Powerex - 48F7238 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 450A, 1.2Kv, T 72; Scr Module Type Powerex
48F7238
Scr Thyristor, 450A, 1.2Kv, T 72; Scr Module Type Powerex 48F7238
SCR THYRISTOR, 450A, 1.2KV, T 72; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:450A; On State RMS Current:700A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

SCR THYRISTOR, 450A, 1.2KV, T 72; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:450A; On State RMS Current:700A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C390PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C390PB
Discrete Semiconductor Products - Thyristors - SCRs C390PB
SCR 1.2KV 700A PRESS-PAK

SCR 1.2KV 700A PRESS-PAK

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number C390PB 48F7238 C390PB
Product Name SCR - Phase Control Thyristor Scr Thyristor, 450A, 1.2Kv, T 72; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type DO-200 B-PUK (TO-200AC)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details