Powerex, Inc. SCR - Phase Control Thyristor C781PN

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C781PN - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C781PN
SCR - Phase Control Thyristor C781PN
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - C781PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
C781PN
Discrete Semiconductor Products - Thyristors - SCRs - Modules C781PN
THYRISTOR DISC 1800V 2500A TBK

THYRISTOR DISC 1800V 2500A TBK

Supplier's Site
Thyristor, Scr, 2.5Ka, 1.8Kv, To-200Af; Scr Module Type Powerex - 09B2525 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 2.5Ka, 1.8Kv, To-200Af; Scr Module Type Powerex
09B2525
Thyristor, Scr, 2.5Ka, 1.8Kv, To-200Af; Scr Module Type Powerex 09B2525
THYRISTOR, SCR, 2.5KA, 1.8KV, TO-200AF; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:250mA; Average Forward Current:2.5kA; On State RMS Current:3.925kA; Gate Trigger Voltage Max:4.2V RoHS Compliant: Yes

THYRISTOR, SCR, 2.5KA, 1.8KV, TO-200AF; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:250mA; Average Forward Current:2.5kA; On State RMS Current:3.925kA; Gate Trigger Voltage Max:4.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C781PN C781PN 09B2525
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor, Scr, 2.5Ka, 1.8Kv, To-200Af; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type Disc TO-200AF
VDRM 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1229446-TD175N16SOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1600 volts
View Details
3 suppliers
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B611-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details