Solid State, Inc. Scr Thyristor, 8A, 100V, To-64; Scr Module Type Solid State 2N4169

Description
SCR THYRISTOR, 8A, 100V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 8A, 100V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 8A, 100V, To-64; Scr Module Type Solid State - 10P5425 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 100V, To-64; Scr Module Type Solid State
10P5425
Scr Thyristor, 8A, 100V, To-64; Scr Module Type Solid State 10P5425
SCR THYRISTOR, 8A, 100V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 8A, 100V, TO-64; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:30mA; Average Forward Current:-; On State RMS Current:8A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N4169 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N4169
Discrete Semiconductor Products - Thyristors - SCRs 2N4169
TO 64 8 AMP SCR

TO 64 8 AMP SCR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 10P5425 2N4169
Product Name Scr Thyristor, 8A, 100V, To-64; Scr Module Type Solid State Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-208AB, TO-64-3, Stud
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Infineon Technologies AG
View Details