Solid State, Inc. Scr Thyristor, 16A, 150V, To-48; Scr Module Type Solid State 2N684

Description
SCR THYRISTOR, 16A, 150V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:150V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 16A, 150V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:150V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 16A, 150V, To-48; Scr Module Type Solid State - 10P5503 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 150V, To-48; Scr Module Type Solid State
10P5503
Scr Thyristor, 16A, 150V, To-48; Scr Module Type Solid State 10P5503
SCR THYRISTOR, 16A, 150V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:150V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 150V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:150V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N684 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N684
Discrete Semiconductor Products - Thyristors - SCRs 2N684
TO 48 25 AMP SCR

TO 48 25 AMP SCR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 10P5503 2N684
Product Name Scr Thyristor, 16A, 150V, To-48; Scr Module Type Solid State Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-208AA, TO-48-3, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1900N18P55XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers