Solid State, Inc. Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Solid State 25RIA120

Description
SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Datasheet
Description
SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Solid State - 07R9511 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Solid State
07R9511
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Solid State 07R9511
SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:25A; On State RMS Current:40A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 25RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
25RIA120
Discrete Semiconductor Products - Thyristors - SCRs 25RIA120
SCR THYRISTOR 25 AMP TO 48

SCR THYRISTOR 25 AMP TO 48

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 07R9511 25RIA120
Product Name Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Solid State Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-208AA, TO-48-3, Stud
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
Thyristors - 2625883 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type SCR; SCR
Package Type BG-T12026K-1
Standards and Certifications RoHS
View Details
2 suppliers