Solid State, Inc. Scr Thyristor, 1.6A, 200V, To-5; Peak Repetitive Off State Voltage Solid State 2N2326

Description
SCR THYRISTOR, 1.6A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 1.6A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.6A, 200V, To-5; Peak Repetitive Off State Voltage Solid State - 10P5374 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.6A, 200V, To-5; Peak Repetitive Off State Voltage Solid State
10P5374
Scr Thyristor, 1.6A, 200V, To-5; Peak Repetitive Off State Voltage Solid State 10P5374
SCR THYRISTOR, 1.6A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes

SCR THYRISTOR, 1.6A, 200V, TO-5; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:1.6A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Holding Current Max:2mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N2326 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N2326
Discrete Semiconductor Products - Thyristors - SCRs 2N2326
TO39 1.6 AMP SCR

TO39 1.6 AMP SCR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 10P5374 2N2326
Product Name Scr Thyristor, 1.6A, 200V, To-5; Peak Repetitive Off State Voltage Solid State Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Package Type TO-5 TO-205AA, TO-5-3 Metal Can
Pin Count 3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2177216 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Diode
Pin Count 7
Standards and Certifications RoHS
View Details
4 suppliers
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details