Powerex, Inc. SCR - Fast turn-off C448PB

Description
Inverter SCR.
Request a Quote
Description
Inverter SCR.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCR - Fast turn-off - C448PB - Richardson RFPD
Downers Grove, IL, United States
SCR - Fast turn-off
C448PB
SCR - Fast turn-off C448PB
Inverter SCR.

Inverter SCR.

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C448PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C448PB
Discrete Semiconductor Products - Thyristors - SCRs C448PB
SCR 1200V 560A TO200AC

SCR 1200V 560A TO200AC

Supplier's Site
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex - 73K1951 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex
73K1951
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex 73K1951
SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:400mA; Average Forward Current:-; On State RMS Current:950A; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:400mA; Average Forward Current:-; On State RMS Current:950A; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C448PB C448PB 73K1951
Product Name SCR - Fast turn-off Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B552-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
SCRs - Single - Modules - T1551N52TOHXPSA1 - 846698-T1551N52TOHXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details