Powerex, Inc. Thyristor, Scr, 70A, 50V, To-209Aa; Scr Module Type Powerex 2N1910

Description
THYRISTOR, SCR, 70A, 50V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No
Description
THYRISTOR, SCR, 70A, 50V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 70A, 50V, To-209Aa; Scr Module Type Powerex - 32H6938 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 50V, To-209Aa; Scr Module Type Powerex
32H6938
Thyristor, Scr, 70A, 50V, To-209Aa; Scr Module Type Powerex 32H6938
THYRISTOR, SCR, 70A, 50V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 50V, TO-209AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:50V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N1910 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N1910
Discrete Semiconductor Products - Thyristors - SCRs 2N1910
SCR 50V 110A TO94

SCR 50V 110A TO94

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 32H6938 2N1910
Product Name Thyristor, Scr, 70A, 50V, To-209Aa; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristor Diode Module, Scr, 1.6Kv, 900A Rohs Compliant Infineon - 81AH0055 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details