Powerex, Inc. SCR - Phase Control Thyristor C441PN

Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate.
Request a Quote Datasheet
Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C441PN - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C441PN
SCR - Phase Control Thyristor C441PN
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate.

Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying gate.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - C441PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C441PN
Discrete Semiconductor Products - Thyristors - SCRs C441PN
SCR 1.8KV 1175A PRESS-PAK

SCR 1.8KV 1175A PRESS-PAK

Supplier's Site
Scr Thyristor, 750A, 1.8Kv, T 82; Scr Module Type Powerex - 32H5563 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 750A, 1.8Kv, T 82; Scr Module Type Powerex
32H5563
Scr Thyristor, 750A, 1.8Kv, T 82; Scr Module Type Powerex 32H5563
SCR THYRISTOR, 750A, 1.8KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:125mA; Average Forward Current:750A; On State RMS Current:1.175kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

SCR THYRISTOR, 750A, 1.8KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:125mA; Average Forward Current:750A; On State RMS Current:1.175kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number C441PN C441PN 32H5563
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 750A, 1.8Kv, T 82; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type DO-200 B-PUK (TO-200AC)
VDRM 1800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010024V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N18KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details