Powerex, Inc. SCR - Phase Control Thyristor C430PB

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C430PB - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C430PB
SCR - Phase Control Thyristor C430PB
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (di/namic) gate.

Supplier's Site Datasheet
Scr Thyristor, 680A, 1.2Kv To-200Ac; Scr Module Type Powerex - 73K1950 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 680A, 1.2Kv To-200Ac; Scr Module Type Powerex
73K1950
Scr Thyristor, 680A, 1.2Kv To-200Ac; Scr Module Type Powerex 73K1950
SCR THYRISTOR, 680A, 1.2KV TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

SCR THYRISTOR, 680A, 1.2KV TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.07kA; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - C430PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C430PB
Discrete Semiconductor Products - Thyristors - SCRs C430PB
SCR 1.2KV 1070A PRESS-PAK

SCR 1.2KV 1070A PRESS-PAK

Supplier's Site
PRX Phase Control - C430PB - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
C430PB
PRX Phase Control C430PB
SCR, TO-200AB-1, 1200V, 700A

SCR, TO-200AB-1, 1200V, 700A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number C430PB 73K1950 C430PB C430PB
Product Name SCR - Phase Control Thyristor Scr Thyristor, 680A, 1.2Kv To-200Ac; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs PRX Phase Control
Thyristor Type SCR SCR SCR
Package Type DO-200 TO-200AB, A-PUK
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1022391-TD260N22KOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 2200 volts
View Details
2 suppliers
Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B583-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details