Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
THYRISTOR MODULE 150A 1.6KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes
SCR MOD DUAL 1600V 150A
| Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | CD631615B | 08J5957 | CD631615B | CD631615B |
| Product Name | Thyristor Module | Thyristor Module 150A 1.6Kv Pow-R-Blok; Scr Module Type Powerex | Discrete Semiconductor Products - Thyristors - SCRs - Modules | PRX Standard SCR |
| Package Type | Module | POW-R-BLOKTM Module | ||
| Thyristor Type | SCR | SCR | SCR | |
| Standards and Certifications | RoHS |