Solid State, Inc. Discrete Semiconductor Products - Thyristors - SCRs 2N685

Description
TO 48 25 AMP SCR
Datasheet
Description
TO 48 25 AMP SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 2N685 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N685
Discrete Semiconductor Products - Thyristors - SCRs 2N685
TO 48 25 AMP SCR

TO 48 25 AMP SCR

Supplier's Site
Scr Thyristor, 16A, 200V, To-48; Scr Module Type Solid State - 10P5505 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 200V, To-48; Scr Module Type Solid State
10P5505
Scr Thyristor, 16A, 200V, To-48; Scr Module Type Solid State 10P5505
SCR THYRISTOR, 16A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 200V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 2N685 10P5505
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 200V, To-48; Scr Module Type Solid State
Thyristor Type SCR SCR
Package Type TO-208AA, TO-48-3, Stud
VDRM 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT260N22KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B671-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details