SCR, MODULES, 90A, 1.4KV, POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:100mA; Average Forward Current:90A; On State RMS Current:141A; Product Range:- RoHS Compliant: Yes
SCR MOD ISO DUAL 90A 1400V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 58T5701 | CD431490C |
| Product Name | Scr, Modules, 90A, 1.4Kv, Pow-R-Blok; Scr Module Type Powerex | Discrete Semiconductor Products - Thyristors - SCRs - Modules |
| Thyristor Type | SCR | SCR |
| Standards and Certifications | RoHS | |
| Package Type | Module |