Powerex, Inc. Thyristor Module 150A 1.2Kv Pow-R-Blok; Scr Module Type Powerex CD631215B

Description
THYRISTOR MODULE 150A 1.2KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR MODULE 150A 1.2KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module 150A 1.2Kv Pow-R-Blok; Scr Module Type Powerex - 08J5955 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module 150A 1.2Kv Pow-R-Blok; Scr Module Type Powerex
08J5955
Thyristor Module 150A 1.2Kv Pow-R-Blok; Scr Module Type Powerex 08J5955
THYRISTOR MODULE 150A 1.2KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE 150A 1.2KV POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - CD631215B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
CD631215B
Discrete Semiconductor Products - Thyristors - SCRs - Modules CD631215B
SCR MOD DUAL 1200V 150A

SCR MOD DUAL 1200V 150A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 08J5955 CD631215B
Product Name Thyristor Module 150A 1.2Kv Pow-R-Blok; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type POW-R-BLOKTM Module
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD310N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details