Solid State, Inc. Discrete Semiconductor Products - Thyristors - SCRs 2N686

Description
TO 48 25 AMP SCR
Datasheet
Description
TO 48 25 AMP SCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 2N686 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N686
Discrete Semiconductor Products - Thyristors - SCRs 2N686
TO 48 25 AMP SCR

TO 48 25 AMP SCR

Supplier's Site
Scr Thyristor, 16A, 250V, To-48; Scr Module Type Solid State - 10P5507 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 250V, To-48; Scr Module Type Solid State
10P5507
Scr Thyristor, 16A, 250V, To-48; Scr Module Type Solid State 10P5507
SCR THYRISTOR, 16A, 250V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 250V, TO-48; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 2N686 10P5507
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 250V, To-48; Scr Module Type Solid State
Thyristor Type SCR SCR
Package Type TO-208AA, TO-48-3, Stud
VDRM 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details