Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs 2N1798

Description
SCR 400V 110A TO94
Description
SCR 400V 110A TO94

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 2N1798 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N1798
Discrete Semiconductor Products - Thyristors - SCRs 2N1798
SCR 400V 110A TO94

SCR 400V 110A TO94

Supplier's Site
Thyristor, Scr, 70A, 400V, To-209Ac; Scr Module Type Powerex - 32H6929 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 400V, To-209Ac; Scr Module Type Powerex
32H6929
Thyristor, Scr, 70A, 400V, To-209Ac; Scr Module Type Powerex 32H6929
THYRISTOR, SCR, 70A, 400V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 400V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number 2N1798 32H6929
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 70A, 400V, To-209Ac; Scr Module Type Powerex
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B672-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Scr Thyristor, 1.8Kv, 190A Rohs Compliant Infineon - 42AH2071 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers