Solid State, Inc. Thyristor, 70 A, 1200V, To-94; Scr Module Type Solid State 2N3097

Description
THYRISTOR, 70 A, 1200V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:110mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, 70 A, 1200V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:110mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 70 A, 1200V, To-94; Scr Module Type Solid State - 67R1066 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 70 A, 1200V, To-94; Scr Module Type Solid State
67R1066
Thyristor, 70 A, 1200V, To-94; Scr Module Type Solid State 67R1066
THYRISTOR, 70 A, 1200V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:110mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

THYRISTOR, 70 A, 1200V, TO-94; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:110mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 2N3097 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N3097
Discrete Semiconductor Products - Thyristors - SCRs 2N3097
SCR , 70 AMP 1.2KV TO-94

SCR , 70 AMP 1.2KV TO-94

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 67R1066 2N3097
Product Name Thyristor, 70 A, 1200V, To-94; Scr Module Type Solid State Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type TO-209AC, TO-94-4, Stud
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B551-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details