Powerex, Inc. Discrete Semiconductor Products - Thyristors - SCRs C180MX500

Description
SCR 600V 300A TO93
Description
SCR 600V 300A TO93

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - C180MX500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
C180MX500
Discrete Semiconductor Products - Thyristors - SCRs C180MX500
SCR 600V 300A TO93

SCR 600V 300A TO93

Supplier's Site
Scr Thyristor, 190A, 600V, T 60; Scr Module Type Powerex - 09B2311 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 190A, 600V, T 60; Scr Module Type Powerex
09B2311
Scr Thyristor, 190A, 600V, T 60; Scr Module Type Powerex 09B2311
SCR THYRISTOR, 190A, 600V, T 60; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:190A; On State RMS Current:300A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 190A, 600V, T 60; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:150mA; Average Forward Current:190A; On State RMS Current:300A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number C180MX500 09B2311
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 190A, 600V, T 60; Scr Module Type Powerex
Thyristor Type SCR SCR
Package Type TO-209AB, TO-93-4, Stud
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
EUPC Standard SCR - TT425N16KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details