Powerex, Inc. Scr, Modules, 150A, 1.6Kv, Pow-R-Blok; Scr Module Type Powerex CD631615C

Description
SCR, MODULES, 150A, 1.6KV, POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes
Description
SCR, MODULES, 150A, 1.6KV, POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr, Modules, 150A, 1.6Kv, Pow-R-Blok; Scr Module Type Powerex - 58T5714 - Newark, An Avnet Company
Chicago, IL, United States
Scr, Modules, 150A, 1.6Kv, Pow-R-Blok; Scr Module Type Powerex
58T5714
Scr, Modules, 150A, 1.6Kv, Pow-R-Blok; Scr Module Type Powerex 58T5714
SCR, MODULES, 150A, 1.6KV, POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

SCR, MODULES, 150A, 1.6KV, POW-R-BLOK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:150A; On State RMS Current:235A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - CD631615C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
CD631615C
Discrete Semiconductor Products - Thyristors - SCRs - Modules CD631615C
SCR MODULE DUAL 150A 1600V

SCR MODULE DUAL 150A 1600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 58T5714 CD631615C
Product Name Scr, Modules, 150A, 1.6Kv, Pow-R-Blok; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B544SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT320N16SOFTIMHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details